0.80 mm Edge Rate Rugged High-Speed Skt
Manufacturer: AMIS
Category: Connectors,Interconn
Package: SOT-1271-2
Product Status: Preliminary
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Requires Holder
Contact Finish Thickness: 7.87µin (0.200µm)
Contact Finish: Tin
CONN SOCKET 80POS EDGE MNT GOLD Product overview: ERF8-040-01-L-D-EM2-
ERF8-040-01-L-D-EM2-
CONN SOCKET 80POS EDGE MNT GOLD
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERF8-040-01-L-D-EM2-TR | 308-ERF8-040-01-L-D-EM2-TR | 94AH8262 | ERF8-040-01-L-D-EM2-TR | |
| Product Name | Pin & Socket Connectors | Connectors,Interconnects | Electronic Connector | Erf8-040-01-L-D-Em2-Tr - Tape & Reel Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Requires Holder |