Manufacturer: Samtec Inc.
Category: Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board)
Series: Edge Rate™ ERF8
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Socket, Outer Shroud Contacts
Number of Positions: 80
Pitch: 0.031" (0.80mm)
Number of Rows: 2
Mounting Type: Surface Mount
CONN SOCKET 80POS SMD GOLD Product overview: ERF8-040-05.0-L-DV-T
0.80 mm Edge Rate Rugged High-Speed Skt
CONN, STACKING, RCPT, 80P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts;
CONN SOCKET 80POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-ERF8-040-05.0-L-DV-TR | ERF8-040-05.0-L-DV-TR | 91P7257 | ERF8-040-05.0-L-DV-TR | |
| Product Name | Connectors, Interconnects -Rectangular Connectors -Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Pin & Socket Connectors | Conn, Stacking, Rcpt, 80P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |