Samtec Inc. Pin & Socket Connectors ERF8-075-05.0-S-DV-K-TR

Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ERF8-075-05.0-S-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF8-075-05.0-S-DV-K-TR
Pin & Socket Connectors ERF8-075-05.0-S-DV-K-TR
0.80 mm Edge Rate Rugged High-Speed Skt

0.80 mm Edge Rate Rugged High-Speed Skt

Buy Now
Conn, Stack, Rcpt, 150Pos, 2Row, 0.8Mm; Product Range Samtec - 56AC5391 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stack, Rcpt, 150Pos, 2Row, 0.8Mm; Product Range Samtec
56AC5391
Conn, Stack, Rcpt, 150Pos, 2Row, 0.8Mm; Product Range Samtec 56AC5391
CONN, STACK, RCPT, 150POS, 2ROW, 0.8MM; Product Range:ERF8 Series; No. of Contacts:150Contacts ; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

CONN, STACK, RCPT, 150POS, 2ROW, 0.8MM; Product Range:ERF8 Series; No. of Contacts:150Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Conn, Stacking, Rcpt, 150P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 91P7342 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 150P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
91P7342
Conn, Stacking, Rcpt, 150P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 91P7342
CONN, STACKING, RCPT, 150P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:150Contacts ; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:ReceptacleRoH S Compliant: Yes

CONN, STACKING, RCPT, 150P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:150Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-075-05.0-S-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-075-05.0-S-DV-K-TR
CONN SOCKET 150POS SMD GOLD

CONN SOCKET 150POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERF8-075-05.0-S-DV-K-TR 56AC5391 91P7342 ERF8-075-05.0-S-DV-K-TR
Product Name Pin & Socket Connectors Conn, Stack, Rcpt, 150Pos, 2Row, 0.8Mm; Product Range Samtec Conn, Stacking, Rcpt, 150P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Surface Mount
Unlock Full Specs
to access all available technical data