RECEPT 6CTS
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:2E Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | ERA.2E.306.CLL | 63R5794 |
| Product Name | Circular Connector, Receptacle, 6 Position, Panel; Product Range Lemo | |
| Connector Type | Circular / Cylindrical Connectors |