0.50 mm Edge Rate Rugged High-Speed Skt
CONN SOCKET 60POS SMD GOLD
MEZZANINE CONN, RCPT, 60POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
.5MM EDGE RATE SOCKET ASSEMBLY ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERF5-030-05.0-L-DV-K-TR | ERF5-030-05.0-L-DV-K-TR | 95AC4653 | 78AC7381 |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Mezzanine Conn, Rcpt, 60Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec | .5Mm Edge Rate Socket Assembly Rohs Compliant Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty |