0.80 mm Edge Rate Rugged High-Speed Skt
CONN SOCKET 50POS SMD GOLD
CONN, STACKING, RCPT, 50P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts;
MEZZANINE CONN, RCPT, 50POS, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts;
| Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERF8-025-05.0-S-DV-L-TR | ERF8-025-05.0-S-DV-L-TR | 84R9929 |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Rcpt, 50P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty |