Samtec Inc. Pin & Socket Connectors ERF8-010-01-L-D-RA-L-TR

Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote
Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ERF8-010-01-L-D-RA-L-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF8-010-01-L-D-RA-L-TR
Pin & Socket Connectors ERF8-010-01-L-D-RA-L-TR
0.80 mm Edge Rate Rugged High-Speed Skt

0.80 mm Edge Rate Rugged High-Speed Skt

Buy Now
Mezzanine Conn, Rcpt, 20Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 95AC4655 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 20Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
95AC4655
Mezzanine Conn, Rcpt, 20Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 95AC4655
MEZZANINE CONN, RCPT, 20POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Beryllium Copper RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 20POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site
Conn, Stacking, Rcpt, 20P, 2Row, 0.8Mm Rohs Compliant Samtec - 29AJ5517 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 20P, 2Row, 0.8Mm Rohs Compliant Samtec
29AJ5517
Conn, Stacking, Rcpt, 20P, 2Row, 0.8Mm Rohs Compliant Samtec 29AJ5517
CONN, STACKING, RCPT, 20P, 2ROW, 0.8MM ROHS COMPLIANT: YES

CONN, STACKING, RCPT, 20P, 2ROW, 0.8MM ROHS COMPLIANT: YES

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-010-01-L-D-RA-L-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-010-01-L-D-RA-L-TR
CONN SOCKET 20POS SMD GOLD

CONN SOCKET 20POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERF8-010-01-L-D-RA-L-TR 95AC4655 29AJ5517 ERF8-010-01-L-D-RA-L-TR
Product Name Pin & Socket Connectors Mezzanine Conn, Rcpt, 20Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Conn, Stacking, Rcpt, 20P, 2Row, 0.8Mm Rohs Compliant Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10020TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Specs
Gender Male / Plug; Female / Jack
View Details
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details