Samtec Inc. Pin & Socket Connectors ERF8-013-07.0-S-DV-K-TR

Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ERF8-013-07.0-S-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF8-013-07.0-S-DV-K-TR
Pin & Socket Connectors ERF8-013-07.0-S-DV-K-TR
0.80 mm Edge Rate Rugged High-Speed Skt

0.80 mm Edge Rate Rugged High-Speed Skt

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-013-07.0-S-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-013-07.0-S-DV-K-TR
CONN SOCKET 26POS SMD GOLD

CONN SOCKET 26POS SMD GOLD

Supplier's Site
Conn, Stacking, Rcpt, 26P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 94AH8201 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 26P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
94AH8201
Conn, Stacking, Rcpt, 26P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 94AH8201
CONN, STACKING, RCPT, 26P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONN, STACKING, RCPT, 26P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 26P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 54AJ5265 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 26P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
54AJ5265
Conn, Stacking, Rcpt, 26P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 54AJ5265
CONN, STACKING, RCPT, 26P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

CONN, STACKING, RCPT, 26P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERF8-013-07.0-S-DV-K-TR ERF8-013-07.0-S-DV-K-TR 94AH8201
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Rcpt, 26P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products