CONN SOCKET 80POS R/A SMD GOLD Product overview: ERF5-040-01-L-D-RA-T
0.50 mm Edge Rate Rugged High-Speed Skt
Manufacturer: Samtec Inc.
Win Source Part Number: 870933-ERF5-040-01-L
Series: Edge Rate™ ERF5
Features: 80 Position Connector Socket, Center Strip Contacts Surface Mount, Right Angle Gold
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: ERF5-040
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: SAM13502TR, SAM13502DKR, SAM13502CT, ERF5-040-01-L-D-RA-T
ERF5-040-01-L-D-RA-T
MEZZANINE CONN, R/A RCPT, 80POS, 2ROW
CONN SOCKET 80POS R/A SMD GOLD
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 308-ERF5-040-01-L-D-RA-TR | ERF5-040-01-L-D-RA-TR | 870933-ERF5-040-01-L-D-RA-TR | 94AH8120 | ERF5-040-01-L-D-RA-TR |
| Product Name | SMD Electronic Connector | Pin & Socket Connectors | Rectangular Connectors - ERF5-040-01-L-D-RA-TR | Erf5-040-01-L-D-Ra-Tr - Tape & Reel Rohs Compliant Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |