Samtec Inc. Pin & Socket Connectors ERF8-040-05.0-S-DV-L-K-TR

Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ERF8-040-05.0-S-DV-L-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF8-040-05.0-S-DV-L-K-TR
Pin & Socket Connectors ERF8-040-05.0-S-DV-L-K-TR
0.80 mm Edge Rate Rugged High-Speed Skt

0.80 mm Edge Rate Rugged High-Speed Skt

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-040-05.0-S-DV-L-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-040-05.0-S-DV-L-K-TR
CONN SOCKET 80POS SMD GOLD

CONN SOCKET 80POS SMD GOLD

Supplier's Site
Conn, Stacking, Rcpt, 80P, 2Row, 0.8Mm; Pitch Spacing Samtec - 91P7262 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 80P, 2Row, 0.8Mm; Pitch Spacing Samtec
91P7262
Conn, Stacking, Rcpt, 80P, 2Row, 0.8Mm; Pitch Spacing Samtec 91P7262
CONN, STACKING, RCPT, 80P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:ERF8 Series; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 80P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:ERF8 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 54AJ5278 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
54AJ5278
Mezzanine Conn, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 54AJ5278
MEZZANINE CONN, RCPT, 80POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 80POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:80Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERF8-040-05.0-S-DV-L-K-TR ERF8-040-05.0-S-DV-L-K-TR 91P7262 54AJ5278
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Rcpt, 80P, 2Row, 0.8Mm; Pitch Spacing Samtec Mezzanine Conn, Rcpt, 80Pos, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products