Samtec Inc. Pin & Socket Connectors ERF5-050-01-L-D-RA-TR

Description
0.50 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet
Description
0.50 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ERF5-050-01-L-D-RA-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF5-050-01-L-D-RA-TR
Pin & Socket Connectors ERF5-050-01-L-D-RA-TR
0.50 mm Edge Rate Rugged High-Speed Skt

0.50 mm Edge Rate Rugged High-Speed Skt

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF5-050-01-L-D-RA-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF5-050-01-L-D-RA-TR
CONN SOCKET 100POS R/A SMD GOLD

CONN SOCKET 100POS R/A SMD GOLD

Supplier's Site
Mezzanine Conn, Rcpt, 100Pos, 2Row; Mezzanine Connector Type Samtec - 54AJ5259 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 100Pos, 2Row; Mezzanine Connector Type Samtec
54AJ5259
Mezzanine Conn, Rcpt, 100Pos, 2Row; Mezzanine Connector Type Samtec 54AJ5259
MEZZANINE CONN, RCPT, 100POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount Right Angle; Contact Material:Beryllium Copper RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 100POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, Rcpt, 100Pos, 0.5Mm; Mezzanine Connector Type Samtec - 94AH8124 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 100Pos, 0.5Mm; Mezzanine Connector Type Samtec
94AH8124
Mezzanine Conn, Rcpt, 100Pos, 0.5Mm; Mezzanine Connector Type Samtec 94AH8124
MEZZANINE CONN, RCPT, 100POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount Right Angle; Contact Material:Beryllium Copper RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 100POS, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount Right Angle; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Mezzanine Conn, R/a Rcpt, 100Pos, 2Row Samtec - 51AK5907 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, R/a Rcpt, 100Pos, 2Row Samtec
51AK5907
Mezzanine Conn, R/a Rcpt, 100Pos, 2Row Samtec 51AK5907
MEZZANINE CONN, R/A RCPT, 100POS, 2ROW

MEZZANINE CONN, R/A RCPT, 100POS, 2ROW

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERF5-050-01-L-D-RA-TR ERF5-050-01-L-D-RA-TR 54AJ5259 51AK5907
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Mezzanine Conn, Rcpt, 100Pos, 2Row; Mezzanine Connector Type Samtec Mezzanine Conn, R/a Rcpt, 100Pos, 2Row Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1520-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details