0.80 mm Edge Rate Rugged High-Speed Skt
MEZZANINE CONN, RCPT, 100POS, 2ROW/0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:100Contacts
CONN SOCKET 100POS R/A SMD GOLD
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERF8-050-01-L-D-RA-L-TR | 94AH8299 | ERF8-050-01-L-D-RA-L-TR |
| Product Name | Pin & Socket Connectors | Mezzanine Conn, Rcpt, 100Pos, 2Row/0.8Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Surface Mount Right Angle |