LEMO USA, Inc. Circular Connector Assemblies ERA.3S.140.CTL

Description
1 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
1 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ERA.3S.140.CTL-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ERA.3S.140.CTL-ND
Circular Connector Assemblies ERA.3S.140.CTL-ND
1 Position Circular Connector Receptacle, Female Sockets Solder Cup

1 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
RECEPT UNIPOLE

RECEPT UNIPOLE

Buy Now
Circular Connector, Receptacle, 1 Position, Panel; Product Range Lemo - 96W4979 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 1 Position, Panel; Product Range Lemo
96W4979
Circular Connector, Receptacle, 1 Position, Panel; Product Range Lemo 96W4979
CIRCULAR CONNECTOR, RECEPTACLE, 1 POSITION, PANEL; Product Range:3S Series; Circular Connector Shell Style:-; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 1 POSITION, PANEL; Product Range:3S Series; Circular Connector Shell Style:-; No. of Contacts:1Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERA.3S.140.CTL-ND ERA.3S.140.CTL 96W4979
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 1 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G4-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
4 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 4 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details