0.80 mm Edge Rate Rugged High-Speed Skt
CONN, STACKING, RCPT, 20P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:20Contacts;
CONN SOCKET 20POS SMD GOLD
| Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERF8-010-07.0-L-DV-K-TR | 91P7136 | ERF8-010-07.0-L-DV-K-TR |
| Product Name | Pin & Socket Connectors | Conn, Stacking, Rcpt, 20P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Surface Mount |