Samtec Inc. Pin & Socket Connectors ERF5-050-05.0-L-DV-K-TR

Description
0.50 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet
Description
0.50 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ERF5-050-05.0-L-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF5-050-05.0-L-DV-K-TR
Pin & Socket Connectors ERF5-050-05.0-L-DV-K-TR
0.50 mm Edge Rate Rugged High-Speed Skt

0.50 mm Edge Rate Rugged High-Speed Skt

Buy Now
Mezzanine Conn, Rcpt, 100Pos, 2Row; Mezzanine Connector Type Samtec - 95AC4654 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 100Pos, 2Row; Mezzanine Connector Type Samtec
95AC4654
Mezzanine Conn, Rcpt, 100Pos, 2Row; Mezzanine Connector Type Samtec 95AC4654
MEZZANINE CONN, RCPT, 100POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts ; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

MEZZANINE CONN, RCPT, 100POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:100Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF5-050-05.0-L-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF5-050-05.0-L-DV-K-TR
CONN SOCKET 100POS SMD GOLD

CONN SOCKET 100POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERF5-050-05.0-L-DV-K-TR 95AC4654 ERF5-050-05.0-L-DV-K-TR
Product Name Pin & Socket Connectors Mezzanine Conn, Rcpt, 100Pos, 2Row; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Coaxial Connector, Triaxial, Air-Side - A8880-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
View Details
MINI DIN JACK 8 POSITIONS - 80203-508B8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Banana Plug, 6-32 Stud Mounting - 8204 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details