Win Source Part Number: 1146203-ERF8-013-07.
Category: Connectors, Interconnects>Rectan
Series: Edge Rate™ ERF8
Number of Positions: 26
Pitch: 0.031" (0.80mm)
Features: Board Guide, Pick and Place
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 9mm, 12mm, 15mm, 16mm, 22mm
Height Above Board: 0.285" (7.24mm)
Standard Package: 400
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): ERF8013070LDVKTR;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: ERF8-013-07.0-L-DV-K
Base Product Number: ERF8-013
0.80 mm Edge Rate Rugged High-Speed Skt
CONN SOCKET 26POS SMD GOLD Product overview: ERF8-013-07.0-L-DV-K
ERF8-013-07.0-L-DV-K
CONN SOCKET 26POS SMD GOLD
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1146203-ERF8-013-07.0-L-DV-K-TR | ERF8-013-07.0-L-DV-K-TR | 308-ERF8-013-07.0-L-DV-K-TR | 94AH8197 | ERF8-013-07.0-L-DV-K-TR |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Pin & Socket Connectors | SMD Electronic Connector | Erf8-013-07.0-L-Dv-K-Tr - Tape & Reel Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |