Samtec Inc. Pin & Socket Connectors ERF8-025-07.0-L-DV-K-TR

Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ERF8-025-07.0-L-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF8-025-07.0-L-DV-K-TR
Pin & Socket Connectors ERF8-025-07.0-L-DV-K-TR
0.80 mm Edge Rate Rugged High-Speed Skt

0.80 mm Edge Rate Rugged High-Speed Skt

Buy Now
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-025-07.0-L-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-025-07.0-L-DV-K-TR
CONN SOCKET 50POS SMD GOLD

CONN SOCKET 50POS SMD GOLD

Supplier's Site
Conn, Stacking, Rcpt, 50P, 2Row, 0.8Mm; Pitch Spacing Samtec - 91P7216 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 50P, 2Row, 0.8Mm; Pitch Spacing Samtec
91P7216
Conn, Stacking, Rcpt, 50P, 2Row, 0.8Mm; Pitch Spacing Samtec 91P7216
CONN, STACKING, RCPT, 50P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:ERF8 Series; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 50P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Product Range:ERF8 Series; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERF8-025-07.0-L-DV-K-TR ERF8-025-07.0-L-DV-K-TR 91P7216
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Rcpt, 50P, 2Row, 0.8Mm; Pitch Spacing Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Usb Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details