Samtec Inc. Pin & Socket Connectors ERF5-060-07.0-L-DV-K-TR

Description
0.50 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet
Description
0.50 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ERF5-060-07.0-L-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF5-060-07.0-L-DV-K-TR
Pin & Socket Connectors ERF5-060-07.0-L-DV-K-TR
0.50 mm Edge Rate Rugged High-Speed Skt

0.50 mm Edge Rate Rugged High-Speed Skt

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-ERF5-060-07.0-L-DV-K-TR
SMD Electronic Connector 308-ERF5-060-07.0-L-DV-K-TR
CONN SOCKET 120POS SMD GOLD Product overview: ERF5-060-07.0-L-DV-K -TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERF5-060-07.0-L- DV-K-TR can be used for catalog matching and distributor lookup.

CONN SOCKET 120POS SMD GOLD Product overview: ERF5-060-07.0-L-DV-K-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERF5-060-07.0-L-DV-K-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) - 1088262-ERF5-060-07.0-L-DV-K-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
1088262-ERF5-060-07.0-L-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 1088262-ERF5-060-07.0-L-DV-K-TR
Win Source Part Number: 1088262-ERF5-060-07. 0-L-DV-K-TR Category: Connectors, Interconnects>Rectan gular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Series: Edge Rate™ ERF5 Number of Positions: 120 Pitch: 0.020" (0.50mm) Features: Board Guide, Pick and Place Connector Type: Socket, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Tape & Reel Mated Stacking Heights: 9mm, 11mm, 12mm Height Above Board: 0.272" (6.90mm) Standard Package: 325 Mounting: SMD (SMT) Alternative Parts (Cross-Reference): BSH-060-01-L-D-A; BSH-060-01-L-D-A-TR; BSH-060-01-F-D-A; 0545520902; 52885-1474; 52901-1474; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM13510CT,ERF5-060- 07.0-L-DV-K-TR-ND,SA M13510TR,SAM13510DKR Base Product Number: ERF5-060

Win Source Part Number: 1088262-ERF5-060-07.0-L-DV-K-TR
Category: Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Series: Edge Rate™ ERF5
Number of Positions: 120
Pitch: 0.020" (0.50mm)
Features: Board Guide, Pick and Place
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 9mm, 11mm, 12mm
Height Above Board: 0.272" (6.90mm)
Standard Package: 325
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): BSH-060-01-L-D-A; BSH-060-01-L-D-A-TR; BSH-060-01-F-D-A; 0545520902; 52885-1474; 52901-1474;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM13510CT,ERF5-060-07.0-L-DV-K-TR-ND,SAM13510TR,SAM13510DKR
Base Product Number: ERF5-060

Buy Now
Erf5-060-07.0-L-Dv-K-Tr - Tape & Reel Samtec - 94AH8134 - Newark, An Avnet Company
Chicago, IL, United States
Erf5-060-07.0-L-Dv-K-Tr - Tape & Reel Samtec
94AH8134
Erf5-060-07.0-L-Dv-K-Tr - Tape & Reel Samtec 94AH8134
ERF5-060-07.0-L-DV-K -TR - TAPE & REEL

ERF5-060-07.0-L-DV-K-TR - TAPE & REEL

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF5-060-07.0-L-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF5-060-07.0-L-DV-K-TR
CONN SOCKET 120POS SMD GOLD

CONN SOCKET 120POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERF5-060-07.0-L-DV-K-TR 308-ERF5-060-07.0-L-DV-K-TR 1088262-ERF5-060-07.0-L-DV-K-TR 94AH8134 ERF5-060-07.0-L-DV-K-TR
Product Name Pin & Socket Connectors SMD Electronic Connector Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Erf5-060-07.0-L-Dv-K-Tr - Tape & Reel Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

WE 310 (PJ51) Plug to Miniature Bantam Socket, Adapter - 9324 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
RP SMA (F) B/H R/A PCB Mount Connector - ET-SFRRA-BH-PCT - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details