Samtec Inc. Pin & Socket Connectors ERF8-013-01-L-D-EM2-TR

Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ERF8-013-01-L-D-EM2-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF8-013-01-L-D-EM2-TR
Pin & Socket Connectors ERF8-013-01-L-D-EM2-TR
0.80 mm Edge Rate Rugged High-Speed Skt

0.80 mm Edge Rate Rugged High-Speed Skt

Buy Now
Conn, Stacking, Rcpt, 26P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 52W9023 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 26P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
52W9023
Conn, Stacking, Rcpt, 26P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 52W9023
CONN, STACKING, RCPT, 26P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 26P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-013-01-L-D-EM2-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-013-01-L-D-EM2-TR
CONN SOCKET 26POS EDGE MNT GOLD

CONN SOCKET 26POS EDGE MNT GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERF8-013-01-L-D-EM2-TR 52W9023 ERF8-013-01-L-D-EM2-TR
Product Name Pin & Socket Connectors Conn, Stacking, Rcpt, 26P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products