Win Source Part Number: 1057632-ERF8-025-05.
Category: Connectors, Interconnects>Rectan
Series: Edge Rate™ ERF8
Number of Positions: 50
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Mated Stacking Heights: 7mm, 10mm, 13mm, 14mm, 20mm
Height Above Board: 0.210" (5.33mm)
Standard Package: 375
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): CLE-125-01-G-DV-P; CLE-125-01-G-DV-P-TR
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM13566CT,SAM13566T
Base Product Number: ERF8-025
0.80 mm Edge Rate Rugged High-Speed Skt
CONN SOCKET 50POS SMD GOLD Product overview: ERF8-025-05.0-L-DV-T
CONN SOCKET 50POS SMD GOLD
CONN, STACKING, RCPT, 50P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:50Contacts;
| Win Source Electronics | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1057632-ERF8-025-05.0-L-DV-TR | ERF8-025-05.0-L-DV-TR | 308-ERF8-025-05.0-L-DV-TR | ERF8-025-05.0-L-DV-TR | 91P7208 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Pin & Socket Connectors | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Rcpt, 50P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |