Manufacturer: Samtec Inc.
Win Source Part Number: 870937-ERF8-020-07.0
Series: Edge Rate™ ERF8
Features: 40 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: ERF8-020
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM13133TR, SAM13133DKR, SAM13133CT, ERF8-020-07.0-S-DV-K
CONN SOCKET 40POS SMD GOLD Product overview: ERF8-020-07.0-S-DV-K
0.80 mm Edge Rate Rugged High-Speed Skt
CONN, STACKING, RCPT, 40P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
MEZZANINE CONN, RCPT, 40POS, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
CONN SOCKET 40POS SMD GOLD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 870937-ERF8-020-07.0-S-DV-K-TR | 308-ERF8-020-07.0-S-DV-K-TR | ERF8-020-07.0-S-DV-K-TR | 91P7194 | ERF8-020-07.0-S-DV-K-TR |
| Product Name | Rectangular Connectors - ERF8-020-07.0-S-DV-K-TR | SMD Electronic Connector | Pin & Socket Connectors | Conn, Stacking, Rcpt, 40P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |