Samtec Inc. Pin & Socket Connectors ERF8-070-05.0-L-DV-K-TR

Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ERF8-070-05.0-L-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF8-070-05.0-L-DV-K-TR
Pin & Socket Connectors ERF8-070-05.0-L-DV-K-TR
0.80 mm Edge Rate Rugged High-Speed Skt

0.80 mm Edge Rate Rugged High-Speed Skt

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-070-05.0-L-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-070-05.0-L-DV-K-TR
CONN SOCKET 140POS SMD GOLD

CONN SOCKET 140POS SMD GOLD

Supplier's Site
Conn, Stacking, Rcpt, 140P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 91P7326 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 140P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
91P7326
Conn, Stacking, Rcpt, 140P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 91P7326
CONN, STACKING, RCPT, 140P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:140Contacts ; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:ReceptacleRoH S Compliant: Yes

CONN, STACKING, RCPT, 140P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:140Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 140P, 2Row, 0.8Mm Rohs Compliant Samtec - 29AJ5587 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 140P, 2Row, 0.8Mm Rohs Compliant Samtec
29AJ5587
Conn, Stacking, Rcpt, 140P, 2Row, 0.8Mm Rohs Compliant Samtec 29AJ5587
CONN, STACKING, RCPT, 140P, 2ROW, 0.8MM ROHS COMPLIANT: YES

CONN, STACKING, RCPT, 140P, 2ROW, 0.8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERF8-070-05.0-L-DV-K-TR ERF8-070-05.0-L-DV-K-TR 91P7326 29AJ5587
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Conn, Stacking, Rcpt, 140P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Conn, Stacking, Rcpt, 140P, 2Row, 0.8Mm Rohs Compliant Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 3 POSITIONS - 80203-508D3AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Right Angle, Shrouded Banana Plug - 9302 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details