0.80 mm Edge Rate Rugged High-Speed Skt
Win Source Part Number: 1057631-ERF8-005-07.
Category: Connectors, Interconnects>Rectan
Series: Edge Rate™ ERF8
Number of Positions: 10
Pitch: 0.031" (0.80mm)
Features: Board Guide, Pick and Place
Connector Type: Socket, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR),Cut Tape (CT)
Mated Stacking Heights: 9mm, 12mm, 15mm, 16mm, 22mm
Height Above Board: 0.285" (7.24mm)
Standard Package: 400
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): MLE-105-01-G-DV-A-K-
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: 612-ERF8-005-07.0-S-
Base Product Number: ERF8-005
CONN SOCKET 10POS SMD GOLD Product overview: ERF8-005-07.0-S-DV-K
CONN SOCKET 10POS SMD GOLD
CONN, STACKING, RCPT, 10P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:10Contacts;
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERF8-005-07.0-S-DV-K-TR | 1057631-ERF8-005-07.0-S-DV-K-TR | 308-ERF8-005-07.0-S-DV-K-TR | ERF8-005-07.0-S-DV-K-TR | 91P7115 |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Rcpt, 10P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |