Samtec Inc. Board to Board & Mezzanine Connectors ERF8-100-05.0-S-DV

Description
0.80 mm Edge Rate Rugged High Speed Sock
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High Speed Sock
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
ERF8-100-05.0-S-DV
Board to Board & Mezzanine Connectors ERF8-100-05.0-S-DV
0.80 mm Edge Rate Rugged High Speed Sock

0.80 mm Edge Rate Rugged High Speed Sock

Buy Now
Conn, Stacking, Rcpt, 200P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 77Y6685 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 200P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
77Y6685
Conn, Stacking, Rcpt, 200P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 77Y6685
CONN, STACKING, RCPT, 200P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:200Contacts ; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:ReceptacleRoH S Compliant: Yes

CONN, STACKING, RCPT, 200P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:200Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ERF8-100-05.0-S-DV 77Y6685
Product Name Board to Board & Mezzanine Connectors Conn, Stacking, Rcpt, 200P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products