Samtec Inc. Connectors,Interconnects ERF8-040-01-S-D-RA-TR

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Requires Holder Features: Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-89-3
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Requires Holder Features: Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-89-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Package: 292-LBGA Product Status: Obsolete Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Number of Rows: 2 Mounting Type: Requires Holder Features: Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-89-3

Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 292-LBGA
Product Status: Obsolete
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Number of Rows: 2
Mounting Type: Requires Holder
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 65mA SOT-89-3

Buy Now Datasheet
Pin & Socket Connectors - ERF8-040-01-S-D-RA-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF8-040-01-S-D-RA-TR
Pin & Socket Connectors ERF8-040-01-S-D-RA-TR
0.80 mm Edge Rate Rugged High-Speed Skt

0.80 mm Edge Rate Rugged High-Speed Skt

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-040-01-S-D-RA-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-040-01-S-D-RA-TR
CONN SOCKET 80POS R/A SMD GOLD

CONN SOCKET 80POS R/A SMD GOLD

Supplier's Site
Erf8-040-01-S-D-Ra-Tr - Tape & Reel Samtec - 94AH8266 - Newark, An Avnet Company
Chicago, IL, United States
Erf8-040-01-S-D-Ra-Tr - Tape & Reel Samtec
94AH8266
Erf8-040-01-S-D-Ra-Tr - Tape & Reel Samtec 94AH8266
ERF8-040-01-S-D-RA-T R - TAPE & REEL

ERF8-040-01-S-D-RA-TR - TAPE & REEL

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERF8-040-01-S-D-RA-TR ERF8-040-01-S-D-RA-TR 94AH8266
Product Name Connectors,Interconnects Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Erf8-040-01-S-D-Ra-Tr - Tape & Reel Samtec
Mounting Requires Holder
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1011-228-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-11065-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
2 suppliers
Connector - 4 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details