0.80 mm Edge Rate Rugged High-Speed Skt
CONN SOCKET 26POS SMD GOLD
CONN, STACKING, RCPT, 26P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:26Contacts;
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERF8-013-01-L-D-RA-L-TR | 1802415 | 1802802P | ERF8-013-01-L-D-RA-L-TR | 95AC4656 |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Rcpt, 26P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec |
| Termination | Solder | Solder | |||
| Mounting | Surface mount | Surface Mount Right Angle | |||
| Voltage Rating | 225 to 318 volts |