0.80 mm Edge Rate Rugged High-Speed Skt
Samtec ERF8-030-01-L-D-RA-T
Samtec ERF8-030-01-L-D-RA-T
CONN, STACKING, RCPT, 60P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
CONN SOCKET 60POS R/A SMD GOLD
| Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERF8-030-01-L-D-RA-TR | 2080901 | 91P7220 | ERF8-030-01-L-D-RA-TR |
| Product Name | Pin & Socket Connectors | PCB Sockets | Conn, Stacking, Rcpt, 60P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | |||
| Termination | Solder | |||
| Mounting | Surface mount | Surface Mount Right Angle |