CONN SOCKET 60POS SMD GOLD Product overview: ERF8-030-05.0-L-DV-L
0.80 mm Edge Rate Rugged High-Speed Skt
CONN, STACKING, RCPT, 60P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
CONN SOCKET 60POS SMD GOLD
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1595562 | 308-ERF8-030-05.0-L-DV-L-TR | ERF8-030-05.0-L-DV-L-TR | 30Y9569 | ERF8-030-05.0-L-DV-L-TR |
| Product Name | PCB Sockets | SMD Electronic Connector | Pin & Socket Connectors | Conn, Stacking, Rcpt, 60P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Category | Board to Board Connector | ||||
| Termination | Solder | ||||
| Mounting | Surface mount | Surface Mount | |||
| Voltage Rating | 225 to 318 volts |