0.80 mm Edge Rate Rugged High-Speed Skt
Manufacturer: Samtec Inc.
Win Source Part Number: 870939-ERF8-050-07.0
Series: Edge Rate™ ERF8
Features: 100 Position Connector Socket, Outer Shroud Contacts Surface Mount Gold
Package: Reel - TR
Mounting: Surface Mount
Family Name: ERF8-050
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: SAM13621TR, SAM13621DKR, SAM13621DKR-ND, SAM13621CT, SAM13621DKRINACTIVE,
CONN SOCKET 100POS SMD GOLD Product overview: ERF8-050-07.0-S-DV-K
CONN SOCKET 100POS SMD GOLD
ERF8-050-07.0-S-DV-K
| Powell Electronics, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERF8-050-07.0-S-DV-K-TR | 870939-ERF8-050-07.0-S-DV-K-TR | 308-ERF8-050-07.0-S-DV-K-TR | ERF8-050-07.0-S-DV-K-TR | 94AH8314 |
| Product Name | Pin & Socket Connectors | Rectangular Connectors - ERF8-050-07.0-S-DV-K-TR | SMD Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Erf8-050-07.0-S-Dv-K-Tr - Tape & Reel Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |