Samtec Inc. Pin & Socket Connectors ERF8-025-01-S-D-RA-TR

Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote
Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ERF8-025-01-S-D-RA-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF8-025-01-S-D-RA-TR
Pin & Socket Connectors ERF8-025-01-S-D-RA-TR
0.80 mm Edge Rate Rugged High-Speed Skt

0.80 mm Edge Rate Rugged High-Speed Skt

Buy Now
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-025-01-S-D-RA-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-025-01-S-D-RA-TR
CONN SOCKET 50POS R/A SMD GOLD

CONN SOCKET 50POS R/A SMD GOLD

Supplier's Site
Erf8-025-01-S-D-Ra-Tr - Tape & Reel Samtec - 94AH8224 - Newark, An Avnet Company
Chicago, IL, United States
Erf8-025-01-S-D-Ra-Tr - Tape & Reel Samtec
94AH8224
Erf8-025-01-S-D-Ra-Tr - Tape & Reel Samtec 94AH8224
ERF8-025-01-S-D-RA-T R - TAPE & REEL

ERF8-025-01-S-D-RA-TR - TAPE & REEL

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERF8-025-01-S-D-RA-TR ERF8-025-01-S-D-RA-TR 94AH8224
Product Name Pin & Socket Connectors Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) Erf8-025-01-S-D-Ra-Tr - Tape & Reel Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Solder Cup - A25001-010 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Headers, Plugs and Sockets - 2171-NECU-L3G8-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 24 AWG
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details