Samtec Inc. Pin & Socket Connectors ERF8-075-05.0-L-DV-L-TR

Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ERF8-075-05.0-L-DV-L-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF8-075-05.0-L-DV-L-TR
Pin & Socket Connectors ERF8-075-05.0-L-DV-L-TR
0.80 mm Edge Rate Rugged High-Speed Skt

0.80 mm Edge Rate Rugged High-Speed Skt

Buy Now
Singapore, Singapore
SMD Electronic Connector
308-ERF8-075-05.0-L-DV-L-TR
SMD Electronic Connector 308-ERF8-075-05.0-L-DV-L-TR
CONN SOCKET 150POS SMD GOLD Product overview: ERF8-075-05.0-L-DV-L -TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERF8-075-05.0-L- DV-L-TR can be used for catalog matching and distributor lookup.

CONN SOCKET 150POS SMD GOLD Product overview: ERF8-075-05.0-L-DV-L-TR from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Board to Board & Mezzanine Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 308-ERF8-075-05.0-L-DV-L-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 150P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 43X3134 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 150P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
43X3134
Conn, Stacking, Rcpt, 150P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 43X3134
CONN, STACKING, RCPT, 150P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:150Contacts ; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:ReceptacleRoH S Compliant: Yes

CONN, STACKING, RCPT, 150P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:150Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:ReceptacleRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-075-05.0-L-DV-L-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-075-05.0-L-DV-L-TR
CONN SOCKET 150POS SMD GOLD

CONN SOCKET 150POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERF8-075-05.0-L-DV-L-TR 308-ERF8-075-05.0-L-DV-L-TR 43X3134 ERF8-075-05.0-L-DV-L-TR
Product Name Pin & Socket Connectors SMD Electronic Connector Conn, Stacking, Rcpt, 150P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NATT - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau G42 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 42 to 500 volts
View Details
Power Connectors - 1345 - Powell Electronics, Inc.
Anderson Power Products
View Details
4 suppliers