0.80 mm Edge Rate Rugged High-Speed Skt
CONN SOCKET 150POS SMD GOLD
CONN, STACKING, RCPT, 150P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:150Contacts
| Powell Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERF8-075-05.0-S-DV-TR | ERF8-075-05.0-S-DV-TR | 46T0643 |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | Conn, Stacking, Rcpt, 150P, 2Row, 0.8Mm; Pitch Spacing Samtec |
| Connector Type | Rectangular Connectors, Heavy Duty |