Samtec Inc. Unspecified Connectors ERI8-031-S-D-RA

Description
0.80 mm Eye Speed High-Speed Right-Angle
Request a Quote Datasheet
Description
0.80 mm Eye Speed High-Speed Right-Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unspecified Connectors - ERI8-031-S-D-RA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Unspecified Connectors
ERI8-031-S-D-RA
Unspecified Connectors ERI8-031-S-D-RA
0.80 mm Eye Speed High-Speed Right-Angle

0.80 mm Eye Speed High-Speed Right-Angle

Buy Now
Card Edge Conn, Dual Side, 62Pos, Smd; Product Range Samtec - 56AC5393 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 62Pos, Smd; Product Range Samtec
56AC5393
Card Edge Conn, Dual Side, 62Pos, Smd; Product Range Samtec 56AC5393
CARD EDGE CONN, DUAL SIDE, 62POS, SMD; Product Range:ERI8 Series; No. of Contacts:62Contacts; Card Edge / Backplane Connector Type:Card Edge; Pitch Spacing:0.8mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 62POS, SMD; Product Range:ERI8 Series; No. of Contacts:62Contacts; Card Edge / Backplane Connector Type:Card Edge; Pitch Spacing:0.8mm; Gender:Receptacle; Contact Termination Type:Surface Mount; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ERI8-031-S-D-RA 56AC5393
Product Name Unspecified Connectors Card Edge Conn, Dual Side, 62Pos, Smd; Product Range Samtec
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Meter 0.080″ Pin Plug - SALE-9207 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details