0.80 mm Edge Rate Rugged High-Speed Skt
MEZZANINE CONN, RCPT, 40POS, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
CONN, STACKING, RCPT, 40P, 2ROW, 0.8MM; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:40Contacts;
CONN SOCKET 40POS SMD GOLD
| Powell Electronics, Inc. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERF8-020-05.0-S-DV-L-TR | 1802728 | 1802728P | 53AJ6458 | 80P2997 | ERF8-020-05.0-S-DV-L-TR |
| Product Name | Pin & Socket Connectors | PCB Sockets | PCB Sockets | Mezzanine Conn, Rcpt, 40Pos, 0.8Mm; Mezzanine Connector Type Samtec | Conn, Stacking, Rcpt, 40P, 2Row, 0.8Mm; Pitch Spacing Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Termination | Solder | Solder | ||||
| Mounting | Surface mount | Surface Mount | ||||
| Voltage Rating | 225 to 318 volts |