0.80 mm Edge Rate Rugged High-Speed Skt
MEZZANINE CONN, RCPT, 120POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts
MEZZANINE CONN, RCPT, 120POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:120Contacts
CONN SOCKET 120POS R/A SMD GOLD
| Powell Electronics, Inc. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERF8-060-01-L-D-RA-L-TR | 94AH8317 | ERF8-060-01-L-D-RA-L-TR |
| Product Name | Pin & Socket Connectors | Mezzanine Conn, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Mounting | Surface Mount Right Angle |