Samtec Inc. Pin & Socket Connectors ERF8-030-05.0-S-DV-K-TR

Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet
Description
0.80 mm Edge Rate Rugged High-Speed Skt
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin & Socket Connectors - ERF8-030-05.0-S-DV-K-TR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ERF8-030-05.0-S-DV-K-TR
Pin & Socket Connectors ERF8-030-05.0-S-DV-K-TR
0.80 mm Edge Rate Rugged High-Speed Skt

0.80 mm Edge Rate Rugged High-Speed Skt

Buy Now
Conn, Stacking, Rcpt, 60Pos, 2Row, 0.8Mm; Product Range Samtec - 56AC5387 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 60Pos, 2Row, 0.8Mm; Product Range Samtec
56AC5387
Conn, Stacking, Rcpt, 60Pos, 2Row, 0.8Mm; Product Range Samtec 56AC5387
CONN, STACKING, RCPT, 60POS, 2ROW, 0.8MM; Product Range:ERF8 Series; No. of Contacts:60Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

CONN, STACKING, RCPT, 60POS, 2ROW, 0.8MM; Product Range:ERF8 Series; No. of Contacts:60Contacts; Gender:Receptacle; Pitch Spacing:0.8mm; Contact Termination Type:Surface Mount; No. of Rows:2Rows; Row Pitch:-; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site Datasheet
Conn, Stacking, Rcpt, 60P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec - 91P7234 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Stacking, Rcpt, 60P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec
91P7234
Conn, Stacking, Rcpt, 60P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec 91P7234
CONN, STACKING, RCPT, 60P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

CONN, STACKING, RCPT, 60P, 2ROW, 0.8MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.8mm; No. of Rows:2Rows; No. of Contacts:60Contacts; Connector Mounting:Surface Mount; Contact Material:Beryllium Copper; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
ERF8-030-05.0-S-DV-K-TR
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) ERF8-030-05.0-S-DV-K-TR
CONN SOCKET 60POS SMD GOLD

CONN SOCKET 60POS SMD GOLD

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERF8-030-05.0-S-DV-K-TR 56AC5387 91P7234 ERF8-030-05.0-S-DV-K-TR
Product Name Pin & Socket Connectors Conn, Stacking, Rcpt, 60Pos, 2Row, 0.8Mm; Product Range Samtec Conn, Stacking, Rcpt, 60P, 2Row, 0.8Mm; Mezzanine Connector Type Samtec Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Retaining Pins 2 Block High - 110G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
XC5(DIN Twin-contact Connectors)   - XC5A-4422 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
4 suppliers