0.50 mm Edge Rate Rugged High-Speed Skt
Win Source Part Number: 1088256-ERF5-030-01-
Category: Connectors, Interconnects>Rectan
Series: Edge Rate™ ERF5
Number of Positions: 60
Pitch: 0.020" (0.50mm)
Features: Board Guide
Connector Type: Socket, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Tape & Reel
Height Above Board: 0.187" (4.75mm)
Standard Package: 400
Mounting Type: Surface Mount, Right Angle
Alternative Parts (Cross-Reference): BSH-030-01-F-D-A; 52991-0608; DF17(3.0H)-60DS-0.5V
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: ERF5-030-01-L-D-RA-T
Base Product Number: ERF5-030
Samtec ERF5-030-01-L-D-RA-T
CONN SOCKET 60POS R/A SMD GOLD Product overview: ERF5-030-01-L-D-RA-T
MEZZANINE CONN, RCPT, 60POS, 2ROW, 0.5MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.5mm; No. of Rows:2Rows; No. of Contacts:60Contacts;
CONN SOCKET 60POS R/A SMD GOLD
| Powell Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | ERF5-030-01-L-D-RA-TR | 1088256-ERF5-030-01-L-D-RA-TR | 1236982 | 308-ERF5-030-01-L-D-RA-TR | 95AC4652 | ERF5-030-01-L-D-RA-TR |
| Product Name | Pin & Socket Connectors | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) | PCB Sockets | SMD Electronic Connector | Mezzanine Conn, Rcpt, 60Pos, 2Row, 0.5Mm; Mezzanine Connector Type Samtec | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | ||||
| Mounting | Surface Mount, Right Angle | Surface mount | Surface Mount Right Angle | |||
| Category | Board to Board Connector | |||||
| Termination | Solder |