LEMO USA, Inc. Circular Connector Assemblies ERA.3E.306.CLL

Description
6 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - ERA.3E.306.CLL-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
ERA.3E.306.CLL-ND
Circular Connector Assemblies ERA.3E.306.CLL-ND
6 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Cup

6 Position Circular Connector Receptacle, Female Sockets and Male Pins Solder Cup

Buy Now Datasheet
Swedesboro, NJ, United States
RECEPT 6CTS

RECEPT 6CTS

Buy Now
Circular Connector, Receptacle, 6 Position, Panel; Product Range Lemo - 58R3027 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 6 Position, Panel; Product Range Lemo
58R3027
Circular Connector, Receptacle, 6 Position, Panel; Product Range Lemo 58R3027
CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:3E Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

CIRCULAR CONNECTOR, RECEPTACLE, 6 POSITION, PANEL; Product Range:3E Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Contact Plating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ERA.3E.306.CLL-ND ERA.3E.306.CLL 58R3027
Product Name Circular Connector Assemblies Circular Connector, Receptacle, 6 Position, Panel; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 75(PP75)|SB ® 50 Silver Plated Wire Contacts - 1307 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 120.0 amps
View Details
4 suppliers
ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - CAJ.M34.SLL.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 1.5 amps
View Details
2 suppliers