NSI Industries LLC Datasheets for Uncategorized Products

Uncategorized products is an area on Engineering360 used to provide representation for products that are not elsewhere classified.
Uncategorized Products: Learn more

Product Name Notes
101
201
P47
6061-T6 ALUMINUM ALLOY MATERIAL 2.068 INCH 1.5 INCH 0.875 INCH ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG CONDUCTOR SIZE NUMBER OF CIRCUITS 12
6061-T6 ALUMINUM ALLOY MATERIAL 2.193 INCH 2.25 INCH 2.75 INCH ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG (CIRCUIT), 350 KCMIL TO 6 AWG (MAIN LUG) CONDUCTOR SIZE...
6061-T6 ALUMINUM ALLOY MATERIAL 2.88 INCH 1.88 INCH 2.31 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL 14 TO 2 AWG CONDUCTOR SIZE NUMBER OF CIRCUITS 7 MOUNTING BASE MATERIAL POLYESTER GBA MODEL
6061-T6 ALUMINUM ALLOY MATERIAL 3.132 INCH 1.5 INCH 0.875 INCH ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG CONDUCTOR SIZE NUMBER OF CIRCUITS 18
6061-T6 ALUMINUM ALLOY MATERIAL 3.257 INCH 2.25 INCH 2.75 INCH ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG (CIRCUIT), 350 KCMIL TO 6 AWG (MAIN LUG) CONDUCTOR SIZE...
6061-T6 ALUMINUM ALLOY MATERIAL 4.07 INCH 1.88 INCH 2.31 INCH COPPER/ALUMINUM CONDUCTOR MATERIAL 14 TO 2 AWG CONDUCTOR SIZE VOLTAGE RATING 600 VOLT NUMBER OF CIRCUITS 10 MOUNTING BASE MATERIAL...
6061-T6 ALUMINUM ALLOY MATERIAL 4.321 INCH 2.25 INCH 2.75 INCH ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG (CIRCUIT), 350 KCMIL TO 6 AWG (MAIN LUG) CONDUCTOR SIZE...
6061-T6 ALUMINUM ALLOY MATERIAL 4.61 INCH 2.13 INCH 2.31 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL 14 TO 2/0 AWG CONDUCTOR SIZE NUMBER OF CIRCUITS 7 MOUNTING BASE MATERIAL POLYESTER GBA MODEL
6061-T6 ALUMINUM ALLOY MATERIAL 6.324 INCH 1.5 INCH 0.875 INCH ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG CONDUCTOR SIZE NUMBER OF CIRCUITS 36
6061-T6 ALUMINUM ALLOY MATERIAL 6.41 INCH 2.13 INCH 2.31 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL 14 TO 2/0 AWG CONDUCTOR SIZE NUMBER OF CIRCUITS 10 MOUNTING BASE MATERIAL POLYESTER GBA MODEL
6061-T6 ALUMINUM ALLOY MATERIAL 6.449 INCH 2.25 INCH 2.75 INCH ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG (CIRCUIT), 350 KCMIL TO 6 AWG (MAIN LUG) CONDUCTOR SIZE...
6061-T6 ALUMINUM ALLOY MATERIAL 7.388 INCH 2.25 INCH 2.25 INCH ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG CONDUCTOR SIZE NUMBER OF CIRCUITS 42 MOUNTING BASE MATERIAL POLYESTER...
6061-T6 ALUMINUM ALLOY MATERIAL 8.04 INCH 1.88 INCH 2.31 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL 14 TO 2 AWG CONDUCTOR SIZE NUMBER OF CIRCUITS 20 MOUNTING BASE MATERIAL POLYESTER GBA MODEL
6061-T6 ALUMINUM ALLOY MATERIAL 8.81 INCH 2.13 INCH 2.31 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL 14 TO 2/0 AWG CONDUCTOR SIZE NUMBER OF CIRCUITS 14 MOUNTING BASE MATERIAL POLYESTER GBA MODEL
ALUMINUM MATERIAL TIN PLATED FINISH 0.95 INCH 0.31 INCH 0.44 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG CONDUCTOR SIZE NUMBER OF HOLES 3 NUMBER OF CIRCUITS...
ALUMINUM MATERIAL TIN PLATED FINISH 1.57 INCH 0.31 INCH 0.44 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG CONDUCTOR SIZE NUMBER OF HOLES 5 NUMBER OF CIRCUITS...
ALUMINUM MATERIAL TIN PLATED FINISH 2.25 INCH 0.31 INCH 0.44 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG CONDUCTOR SIZE NUMBER OF HOLES 7 NUMBER OF CIRCUITS...
ALUMINUM MATERIAL TIN PLATED FINISH 2.56 INCH 0.31 INCH 0.44 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG CONDUCTOR SIZE NUMBER OF HOLES 8 NUMBER OF CIRCUITS...
ALUMINUM MATERIAL TIN PLATED FINISH 2.87 INCH 0.31 INCH 0.44 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG CONDUCTOR SIZE NUMBER OF HOLES 9 NUMBER OF CIRCUITS...
ALUMINUM MATERIAL TIN PLATED FINISH 3.5 INCH 0.31 INCH 0.44 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG CONDUCTOR SIZE NUMBER OF HOLES 11 NUMBER OF CIRCUITS...
ALUMINUM MATERIAL TIN PLATED FINISH 3.81 INCH 0.31 INCH 0.44 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG CONDUCTOR SIZE NUMBER OF HOLES 12 NUMBER OF CIRCUITS...
ALUMINUM MATERIAL TIN PLATED FINISH 36 INCH 0.371 INCH 0.791 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 1/0 AWG, 14 TO 6 AWG (CIRCUIT) CONDUCTOR SIZE NUMBER OF...
ALUMINUM MATERIAL TIN PLATED FINISH 4.12 INCH 0.38 INCH 0.5 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 2 AWG CONDUCTOR SIZE NUMBER OF HOLES 12 NUMBER OF CIRCUITS...
ALUMINUM MATERIAL TIN PLATED FINISH 4.43 INCH 0.31 INCH 0.44 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG CONDUCTOR SIZE NUMBER OF HOLES 14 NUMBER OF CIRCUITS...
ALUMINUM MATERIAL TIN PLATED FINISH 4.457 INCH 1.687 INCH 1.525 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG, 14 TO 1/0 AWG (CIRCUIT), 350 KCMIL TO 6...
ALUMINUM MATERIAL TIN PLATED FINISH 4.457 INCH 2.437 INCH 2.9 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG, 14 TO 1/0 AWG (CIRCUIT), 350 KCMIL TO 6...
ALUMINUM MATERIAL TIN PLATED FINISH 4.75 INCH 0.56 INCH 0.75 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 2/0 AWG CONDUCTOR SIZE NUMBER OF HOLES 8 NUMBER OF CIRCUITS...
ALUMINUM MATERIAL TIN PLATED FINISH 5.37 INCH 0.31 INCH 0.44 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG CONDUCTOR SIZE NUMBER OF HOLES 17 NUMBER OF CIRCUITS...
ALUMINUM MATERIAL TIN PLATED FINISH 5.81 INCH 0.371 INCH 0.719 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 1/0 AWG, 14 TO 6 AWG (CIRCUIT) CONDUCTOR SIZE NUMBER OF...
ALUMINUM MATERIAL TIN PLATED FINISH 6.93 INCH 0.31 INCH 0.44 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG CONDUCTOR SIZE NUMBER OF HOLES 22 NUMBER OF CIRCUITS...
BRONZE MATERIAL (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB ON STRAP INSTALLATION UL, CSA APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE G MODEL
BRONZE MATERIAL (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION UL APPROVAL 4/0 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE G MODEL
BRONZE MATERIAL (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION UL APPROVAL 4/0 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE G MODEL
BRONZE MATERIAL (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION UL APPROVAL 4/0 AWG STRANDED CONDUCTOR SIZE 4-1/2 TO 6 INCH IPS SIZE G MODEL
BRONZE MATERIAL (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB ON STRAP INSTALLATION UL, CSA APPROVAL 6 AWG SOLID CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE G MODEL
BRONZE MATERIAL (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION UL APPROVAL 4/0 AWG STRANDED CONDUCTOR SIZE 4-1/2 TO 6 INCH IPS SIZE G MODEL
BRONZE MATERIAL (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB ON STRAP INSTALLATION UL, CSA APPROVAL 2 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE G MODEL
CLAMP TYPE COPPER MATERIAL 1.312 INCH 0.396 INCH 0.908 INCH UL467, UL (CANADA AND US) APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 14 TO 4 AWG CONDUCTOR SIZE VOLTAGE RATING...
CLAMP TYPE COPPER MATERIAL TIN PLATED FINISH 1.312 INCH 0.396 INCH 0.908 INCH UL467, UL (CANADA AND US) APPROVAL DIRECT BURIAL IN EARTH, CONCRETE APPLICATION 14 TO 4 AWG CONDUCTOR...
COPPER ALLOY BODY, SILICON BRONZE (NUT, LOCKWASHER) MATERIAL (1) CABLE PARALLEL/90 DEG TO PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE INSTALLATION 2/0 AWG TO 250 MCM CONDUCTOR SIZE...
COPPER ALLOY MATERIAL 1.25 INCH GROUNDING CONNECTOR USED ON 10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE TYPE TRANSFORMER VOLTAGE RATING 600 V WIRE DIAMETER RANGE 0.102 TO 0.332...
COPPER ALLOY MATERIAL 1.937 INCH GROUNDING CONNECTOR USED ON 6 AWG SOLID TO 250 KCMIL CONDUCTOR SIZE TYPE TRANSFORMER VOLTAGE RATING 600 V WIRE DIAMETER RANGE 0.162 TO 0.575 STUD...
COPPER ALLOY MATERIAL 1.937 INCH GROUNDING CONNECTOR USED ON 8 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE MINITERMS BRAND TYPE 2-WAY VOLTAGE RATING 600 V WIRE DIAMETER RANGE 0.128...
COPPER ALLOY MATERIAL 2.125 INCH GROUNDING CONNECTOR USED ON 6 AWG TO 250 KCMIL SOLID CONDUCTOR SIZE TYPE TRANSFORMER OVERALL DIMENSION 2.625 INCH L X 1.875 INCH W APPLICATION GROUNDING...
COPPER MATERIAL 1.94 INCH 0.31 INCH 0.44 INCH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG CONDUCTOR SIZE NUMBER OF HOLES 6 NUMBER OF CIRCUITS 4 HOLE SPACING...
COPPER MATERIAL 2.25 INCH 0.31 INCH 0.44 INCH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG CONDUCTOR SIZE NUMBER OF HOLES 7 NUMBER OF CIRCUITS 5 HOLE SPACING...
COPPER MATERIAL 2.88 INCH 1.75 INCH 2.31 INCH COPPER CONDUCTOR MATERIAL 14 TO 2 AWG CONDUCTOR SIZE NUMBER OF CIRCUITS 7 MOUNTING BASE MATERIAL POLYESTER GBC MODEL
COPPER MATERIAL 3.25 INCH 0.38 INCH 0.5 INCH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 2 AWG CONDUCTOR SIZE NUMBER OF HOLES 8 NUMBER OF CIRCUITS 6 HOLE SPACING...
COPPER MATERIAL 4.43 INCH 0.31 INCH 0.44 INCH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 4 AWG CONDUCTOR SIZE NUMBER OF HOLES 14 NUMBER OF CIRCUITS 12 HOLE SPACING...
COPPER MATERIAL 5.56 INCH 1.75 INCH 2.31 INCH COPPER CONDUCTOR MATERIAL 14 TO 2 AWG CONDUCTOR SIZE NUMBER OF CIRCUITS 14 MOUNTING BASE MATERIAL POLYESTER GBC MODEL
COPPER MATERIAL 5.94 INCH 0.34 INCH 0.75 INCH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 14 TO 6 AWG CONDUCTOR SIZE NUMBER OF CIRCUITS 12 HOLE SPACING 0.2 INCH CN MODEL...
COPPER MATERIAL 8.04 INCH 1.75 INCH 2.31 INCH COPPER CONDUCTOR MATERIAL 14 TO 2 AWG CONDUCTOR SIZE NUMBER OF CIRCUITS 20 MOUNTING BASE MATERIAL POLYESTER GBC MODEL
DIE-CAST ZINC ALLOY, ZINC PLATED STEEL (SCREW) MATERIAL (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL (CANADA AND US), CSA APPROVAL 10 TO 2 AWG CONDUCTOR SIZE...
DIRECT BURIAL USED ON 1/2 TO 1 INCH IPS SIZE NSI TORK[R] BRAND
HIGH COPPER ALLOY (BODY), SILICON BRONZE (NUT, LOCKWASHER) MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467,...
HIGH COPPER ALLOY (BODY), SILICON BRONZE (NUT, LOCKWASHER) MATERIAL (2) CABLE COPPER PARALLEL TO PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL APPROVAL 2/0 AWG...
HIGH COPPER ALLOY BODY, SILICON BRONZE (NUT, LOCKWASHER) MATERIAL (1) CABLE PARALLEL OR 90 DEG TO PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL APPROVAL...
HIGH COPPER ALLOY BODY, SILICON BRONZE (NUT, LOCKWASHER) MATERIAL (2) CABLE COPPER PARALLEL TO PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL APPROVAL 2/0 AWG...
HIGH COPPER ALLOY BODY, SILICON BRONZE (NUT, LOCKWASHER) MATERIAL (2) CABLE COPPER PARALLEL TO PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL APPROVAL 4 TO...
HIGH COPPER ALLOY BODY, SILICON BRONZE (NUT, LOCKWASHER) MATERIAL (3) CABLE COPPER PARALLEL TO PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL APPROVAL 2/0 AWG...
HIGH COPPER ALLOY BODY, SILICON BRONZE (NUT, LOCKWASHER) MATERIAL (3) CABLE COPPER PARALLEL TO PIPE, DIRECT BURIAL USED ON U BOLT TO PIPE, CABLE CLAMP INSTALLATION UL APPROVAL 4 TO...
HIGH STRENGTH PLATED ALUMINUM ALLOY MATERIAL ALUMINUM/COPPER CONDUCTOR TO CONDUIT/PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 6 AWG TO 250 MCM CONDUCTOR...
HIGH STRENGTH PLATED ALUMINUM ALLOY, ZINC PLATED STEEL (SCREW) MATERIAL 2.26 INCH L X 0.685 INCH W X 1.67 INCH H SIZE ALUMINUM/COPPER CONDUCTOR TO CONDUIT/PIPE USED ON (2) SCREW...
HIGH STRENGTH PLATED ALUMINUM ALLOY, ZINC PLATED STEEL (SCREW) MATERIAL 3.76 INCH L X 0.828 INCH W X 2.93 INCH H SIZE ALUMINUM/COPPER CONDUCTOR TO CONDUIT/PIPE USED ON (2) SCREW...
LAY-IN TYPE COPPER MATERIAL 1.312 INCH 0.396 INCH 0.908 INCH COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL GROUNDING WIRE APPLICATION 14 TO 4 AWG CONDUCTOR SIZE VOLTAGE RATING 600...
SILICON BRONZE (BODY) MATERIAL (2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 8 TO 4/0 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE COLOR...
SILICON BRONZE (BODY) MATERIAL (2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 8 TO 4/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE COLOR...
SILICON BRONZE (BODY) MATERIAL (2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 8 TO 4/0 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE COLOR...
SILICON BRONZE (BODY) MATERIAL (2) SCREW CONNECTOR TO PIPE, (2) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 8 TO 4/0 AWG STRANDED CONDUCTOR SIZE 4-1/2 TO 6 INCH IPS SIZE COLOR...
SILICON BRONZE (BODY) MATERIAL (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION UL (CANADA AND US), CSA APPROVAL 10 AWG SOLID TO 3/0 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO...
SILICON BRONZE (BODY) MATERIAL (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION UL (CANADA AND US), CSA APPROVAL 10 AWG SOLID TO 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO...
SILICON BRONZE (BODY) MATERIAL (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION UL (CANADA AND US), CSA APPROVAL 10 AWG SOLID TO 3/0 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO...
SILICON BRONZE (BODY) MATERIAL (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION UL (CANADA AND US), CSA APPROVAL 10 AWG SOLID TO 3/0 AWG STRANDED CONDUCTOR SIZE 4-1/2 TO...
SILICON BRONZE (BODY) MATERIAL (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB INSTALLATION UL (CANADA AND US), CSA APPROVAL 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO...
SILICON BRONZE (BODY) MATERIAL (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION UL (CANADA AND US), CSA APPROVAL 10 AWG SOLID TO 3/0 AWG STRANDED CONDUCTOR SIZE 1-1/4 TO...
SILICON BRONZE (BODY) MATERIAL (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION UL (CANADA AND US), CSA APPROVAL 10 AWG SOLID TO 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO...
SILICON BRONZE (BODY) MATERIAL (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION UL (CANADA AND US), CSA APPROVAL 10 AWG SOLID TO 3/0 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO...
SILICON BRONZE (BODY) MATERIAL 2.281 INCH L X 0.714 INCH W X 1.382 INCH H SIZE DIRECT BURIAL USED ON UL (CANADA AND US) APPROVAL 10 TO 2 AWG STRANDED...
SILICON BRONZE (BODY) MATERIAL 2.283 INCH L X 0.67 INCH W X 1.385 INCH H SIZE DIRECT BURIAL USED ON UL (CANADA AND US) APPROVAL 10 TO 2 AWG STRANDED...
SILICON BRONZE (BODY) MATERIAL 2.32 INCH L X 0.748 INCH W X 1.437 INCH H SIZE UL (CANADA AND US), CSA APPROVAL 8 TO 4/0 AWG STRANDED CONDUCTOR SIZE 1/2...
SILICON BRONZE (BODY) MATERIAL 2.551 INCH L X 0.784 INCH W X 2.132 INCH H SIZE DIRECT BURIAL USED ON UL (CANADA AND US) APPROVAL 8 TO 4/0 AWG STRANDED...
SILICON BRONZE (BODY) MATERIAL 3.319 INCH L X 0.693 INCH W X 3.19 INCH H SIZE DIRECT BURIAL USED ON UL (CANADA AND US) APPROVAL 8 TO 4/0 AWG STRANDED...
SILICON BRONZE (BODY) MATERIAL 5.688 INCH L X 0.823 INCH W X 3.743 INCH H SIZE DIRECT BURIAL USED ON UL (CANADA AND US) APPROVAL 8 TO 4/0 AWG STRANDED...
SILICON BRONZE (BODY), COPPER ALLOY (SCREW) MATERIAL 6.35 INCH L X 0.97 INCH W X 3.75 INCH H SIZE DIRECT BURIAL, BARE COPPER WIRE TO WATER PIPE USED ON (1)...
SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL 2.28 INCH L X 0.65 INCH W X 1.4 INCH H SIZE BARE COPPER WIRE TO WATER PIPE USED ON (1) SCREW WIRE...
SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL 2.28 INCH L X 0.65 INCH W X 1.4 INCH H SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW...
SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL 2.362 INCH L X 0.669 INCH W X 1.761 INCH H SIZE DIRECT BURIAL, BARE COPPER WIRE TO REBAR, WATER PIPE USED ON...
SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL 3.6 INCH L X 0.75 INCH W X 1.69 INCH H SIZE DIRECT BURIAL USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW...
SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL (CANADA AND US) APPROVAL 10 AWG SOLID TO 1 AWG STRANDED CONDUCTOR SIZE...
SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL (CANADA AND US) APPROVAL 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE...
SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL (CANADA AND US) APPROVAL 10 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE...
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL 2.2 INCH L X 0.748 INCH W X 1.437 INCH H SIZE (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION...
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL 2.208 INCH L X 0.597 INCH W X 2.21 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON UL (CANADA AND US),...
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL 2.25 INCH L X 1 INCH W X 1.35 INCH H SIZE ARMORED CABLE TO PIPE USED ON (2) SCREW CONNECTOR TO...
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL 2.28 INCH L X 0.65 INCH W X 1.4 INCH H SIZE BARE COPPER WIRE TO PIPE USED ON (2) SCREW CONNECTOR...
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL 2.298 INCH L X 0.663 INCH W X 2.47 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON UL (CANADA AND US),...
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL 3.5 INCH L X 0.847 INCH W X 2.18 INCH H SIZE (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION...
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL 3.576 INCH L X 0.789 INCH W X 3.841 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON UL (CANADA AND US),...
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL 3.58 INCH L X 0.85 INCH W X 2.04 INCH H SIZE WIRE TO WATER PIPE USED ON (1) SCREW WIRE CONNECTOR...
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL 3.587 INCH L X 0.792 INCH W X 4.029 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON UL (CANADA AND US),...
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL 3.6 INCH L X 0.75 INCH W X 1.69 INCH H SIZE BARE COPPER WIRE TO PIPE USED ON (2) SCREW CONNECTOR...
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL 6.125 INCH L X 0.972 INCH W X 4.834 INCH H SIZE GROUND CONDUCTOR TO PIPE USED ON UL (CANADA AND US),...
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL 6.25 INCH L X 0.943 INCH W X 3.674 INCH H SIZE (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION...
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL 6.35 INCH LENGTH X 0.97 INCH WIDTH X 3.75 INCH HEIGHT SIZE BARE COPPER WIRE TO PIPE USED ON SCREW CLAMP, SCREW...
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL 7.916 INCH L X 0.933 INCH W X 4.165 INCH H SIZE (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION...
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL 8.3 INCH L X 1.25 INCH W X 4 INCH H SIZE BARE COPPER WIRE TO PIPE USED ON (1) SCREW WIRE...
SILICON BRONZE (BODY/SCREW) MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL (CANADA AND US) APPROVAL 10 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE 5/8 INCH ROD...
SILICON BRONZE (BODY/SCREW) MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL (CANADA AND US) APPROVAL 10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE 1/2 INCH ROD...
SILICON BRONZE (BODY/SCREW) MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL (CANADA AND US) APPROVAL 8 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE 3/4 INCH ROD...
SILICON BRONZE (BODY/SCREW) MATERIAL DIRECT BURIAL USED ON (1) HEX HEAD SCREW INSTALLATION UL (CANADA AND US) APPROVAL 8 AWG SOLID TO 4/0 AWG STRANDED CONDUCTOR SIZE 1 INCH ROD...
SILICON BRONZE BODY MATERIAL DIRECT BURIAL USED ON UL APPROVAL 10 AWG SOLID TO 1/0 AWG STRANDED CONDUCTOR SIZE 3/8, 1/2, 5/8, 3/4 INCH ROD SIZE COLOR BRONZE GRC MODEL...
SILICON BRONZE MATERIAL 3.631 INCH LENGTH X 0.725 INCH WIDTH X 2.696 INCH HEIGHT SIZE RIGID CONDUIT AND GROUND CONDUCTOR TO WATER PIPE USED ON 1/2 INCH HUB INSTALLATION UL...