SILICON BRONZE (BODY), COPPER ALLOY (SCREW) MATERIAL
6.35 INCH L X 0.97 INCH W X 3.75 INCH H SIZE
DIRECT BURIAL, BARE COPPER WIRE TO WATER PIPE USED ON
(1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
2-1/2 TO 4 INCH IPS SIZE
REBAR SIZE 3/8 TO 1 INCH
GROUND WIRE BOLT SIZE 1/4 INCH-20 TPI X 1/2 INCH L
GROUND CLAMP BOLT SIZE 3/8 INCH-16 TPI X 4 INCH L
G-S-BS MODEL
NSI Industries LLC
Done
Datasheet
Description
SILICON BRONZE (BODY), COPPER ALLOY (SCREW) MATERIAL
6.35 INCH L X 0.97 INCH W X 3.75 INCH H SIZE
DIRECT BURIAL, BARE COPPER WIRE TO WATER PIPE USED ON
(1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
2-1/2 TO 4 INCH IPS SIZE
REBAR SIZE 3/8 TO 1 INCH
GROUND WIRE BOLT SIZE 1/4 INCH-20 TPI X 1/2 INCH L
GROUND CLAMP BOLT SIZE 3/8 INCH-16 TPI X 4 INCH L
G-S-BS MODEL
SILICON BRONZE (BODY), COPPER ALLOY (SCREW) MATERIAL
6.35 INCH L X 0.97 INCH W X 3.75 INCH H SIZE
DIRECT BURIAL, BARE COPPER WIRE TO WATER PIPE USED ON
(1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
2-1/2 TO 4 INCH IPS SIZE
REBAR SIZE 3/8 TO 1 INCH
GROUND WIRE BOLT SIZE 1/4 INCH-20 TPI X 1/2 INCH L
GROUND CLAMP BOLT SIZE 3/8 INCH-16 TPI X 4 INCH L
G-S-BS MODEL
SILICON BRONZE (BODY), COPPER ALLOY (SCREW) MATERIAL
6.35 INCH L X 0.97 INCH W X 3.75 INCH H SIZE
DIRECT BURIAL, BARE COPPER WIRE TO WATER PIPE USED ON
(1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
2-1/2 TO 4 INCH IPS SIZE
REBAR SIZE 3/8 TO 1 INCH
GROUND WIRE BOLT SIZE 1/4 INCH-20 TPI X 1/2 INCH L