SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL
2.28 INCH L X 0.65 INCH W X 1.4 INCH H SIZE
BARE COPPER WIRE TO WATER PIPE USED ON
(1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
3/8 TO 1 INCH ROD SIZE
1/2 TO 1 INCH IPS SIZE
COLOR BRONZE
REBAR SIZE 3/8 TO 1 INCH
G MODEL
NSI Industries LLC
Done
Datasheet
Description
SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL
2.28 INCH L X 0.65 INCH W X 1.4 INCH H SIZE
BARE COPPER WIRE TO WATER PIPE USED ON
(1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
3/8 TO 1 INCH ROD SIZE
1/2 TO 1 INCH IPS SIZE
COLOR BRONZE
REBAR SIZE 3/8 TO 1 INCH
G MODEL
SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL
2.28 INCH L X 0.65 INCH W X 1.4 INCH H SIZE
BARE COPPER WIRE TO WATER PIPE USED ON
(1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
3/8 TO 1 INCH ROD SIZE
1/2 TO 1 INCH IPS SIZE
COLOR BRONZE
REBAR SIZE 3/8 TO 1 INCH
G MODEL
SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL