SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
3.6 INCH L X 0.75 INCH W X 1.69 INCH H SIZE
BARE COPPER WIRE TO PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
COLOR BRONZE
G MODEL
NSI Industries LLC
Done
Datasheet
Description
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
3.6 INCH L X 0.75 INCH W X 1.69 INCH H SIZE
BARE COPPER WIRE TO PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
COLOR BRONZE
G MODEL
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
3.6 INCH L X 0.75 INCH W X 1.69 INCH H SIZE
BARE COPPER WIRE TO PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
COLOR BRONZE
G MODEL
SILICON BRONZE (BODY), ZINC PLATED STEEL (SCREW) MATERIAL
3.6 INCH L X 0.75 INCH W X 1.69 INCH H SIZE
BARE COPPER WIRE TO PIPE USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION