SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL
3.6 INCH L X 0.75 INCH W X 1.69 INCH H SIZE
DIRECT BURIAL USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
COLOR BRONZE
GROUND WIRE BOLT SIZE 1/4 INCH-20 TPI X 1/2 INCH L
GROUND CLAMP BOLT SIZE 5/16 INCH-18 TPI X 2 INCH L
G-S-DB MODEL
NSI Industries LLC
Done
Datasheet
Description
SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL
3.6 INCH L X 0.75 INCH W X 1.69 INCH H SIZE
DIRECT BURIAL USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
COLOR BRONZE
GROUND WIRE BOLT SIZE 1/4 INCH-20 TPI X 1/2 INCH L
GROUND CLAMP BOLT SIZE 5/16 INCH-18 TPI X 2 INCH L
G-S-DB MODEL
SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL
3.6 INCH L X 0.75 INCH W X 1.69 INCH H SIZE
DIRECT BURIAL USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
COLOR BRONZE
GROUND WIRE BOLT SIZE 1/4 INCH-20 TPI X 1/2 INCH L
GROUND CLAMP BOLT SIZE 5/16 INCH-18 TPI X 2 INCH L
G-S-DB MODEL
SILICON BRONZE (BODY), STAINLESS STEEL (SCREW) MATERIAL
3.6 INCH L X 0.75 INCH W X 1.69 INCH H SIZE
DIRECT BURIAL USED ON
(2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
UL (CANADA AND US) APPROVAL
10 AWG SOLID TO 2 AWG STRANDED CONDUCTOR SIZE
1-1/4 TO 2 INCH IPS SIZE
COLOR BRONZE
GROUND WIRE BOLT SIZE 1/4 INCH-20 TPI X 1/2 INCH L
GROUND CLAMP BOLT SIZE 5/16 INCH-18 TPI X 2 INCH L