COPPER MATERIAL
4.43 INCH
0.31 INCH
0.44 INCH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 4 AWG CONDUCTOR SIZE
NUMBER OF HOLES 14
NUMBER OF CIRCUITS 12
HOLE SPACING 0.312 INCH
NSI Industries LLC
Done
Datasheet
Description
COPPER MATERIAL
4.43 INCH
0.31 INCH
0.44 INCH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 4 AWG CONDUCTOR SIZE
NUMBER OF HOLES 14
NUMBER OF CIRCUITS 12
HOLE SPACING 0.312 INCH
COPPER MATERIAL
4.43 INCH
0.31 INCH
0.44 INCH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
14 TO 4 AWG CONDUCTOR SIZE
NUMBER OF HOLES 14
NUMBER OF CIRCUITS 12
HOLE SPACING 0.312 INCH