NSI Industries LLC Datasheets for Electromechanical Timers
Electromechanical timers are used to start or stop a machine or other device at preset or delayed intervals. They consist of both electrical and mechanical components, and often feature an electric motor that drives one or more gears. They typically accept electric or electronic inputs to operate a mechanical output such as rotating wheels or knobs.
Electromechanical Timers: Learn more
| Product Name | Notes |
|---|---|
| 12 MIN TYPE METAL MATERIAL 12 SEC MIN. OFF TIME 12 SEC MIN. ON TIME UL, CSA APPROVAL DUTY CYCLING, IRRIGATION, LABORATORY EXPERIMENT, PUMPING, PROCESS CONTROL, VENTILATING FAN APPLICATION 120... | |
| 24 HOUR TYPE 4.687 INCH WIDTH X 2.937 INCH DEPTH X 7.937 INCH HEIGHT SIZE BEIGE ENAMEL FINISH 75 MINUTE MIN. OFF TIME 20 MINUTE MIN. ON TIME UL, CSA... | |
| 24 HOUR TYPE 5.25 INCH WIDTH X 4.625 INCH DEPTH X 8.25 INCH HEIGHT SIZE BEIGE ENAMEL FINISH 15 MINUTE MIN. OFF TIME 15 MINUTE MIN. ON TIME UL, CSA... | |
| 24 HR TYPE METAL MATERIAL 4-11/16 INCH W X 2-15/16 INCH D X 7-15/16 INCH H SIZE BEIGE ENAMEL FINISH 90 MIN MIN. OFF TIME 45 MIN MIN. ON TIME... | |
| 24 HR TYPE METAL MATERIAL BEIGE ENAMEL FINISH 15 MIN MIN. OFF TIME 15 MIN MIN. ON TIME UL, CSA APPROVAL DUTY CYCLING, IRRIGATION, LABORATORY EXPERIMENT, PUMPING, PROCESS CONTROL, VENTILATING... | |
| 24 HR TYPE NORYL MATERIAL 75 MIN MIN. OFF TIME 20 MIN MIN. ON TIME UL, CSA APPROVAL POOL PUMPS, HEATERS, LIGHTING APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING... | |
| 24 HR TYPE NORYL MATERIAL 75 MIN MIN. OFF TIME 20 MIN MIN. ON TIME UL, CSA APPROVAL POOL PUMPS, HEATERS, LIGHTING APPLICATION 208 TO 277 VAC AT 60 HZ... | |
| 24 HR TYPE PLASTIC ENCLOSURE MATERIAL 5.625 INCH L X 4.5 INCH W X 8.312 INCH H SIZE 48 PER DAY MAX. NUMBER OF OPERATIONS 15 MIN MIN. OFF TIME... | |
| 24 HR TYPE UL (CANADA AND US) APPROVAL SWIMMING POOL APPLICATION 240 VAC AT 60 HZ VOLTAGE RATING 40 AMPERE AT 240 VAC (RESISTIVE/INDUCTIVE ) CURRENT RATING 7.5 HP AT... | |
| 24 HR WITH SKIP A DAY TYPE BEIGE ENAMEL FINISH 75 MIN MIN. OFF TIME 20 MIN MIN. ON TIME UL, CSA APPROVAL LIGHTING, HEATING, PUMPS, AIR CONDITIONING, SIGNS APPLICATION... | |
| 24 HR WITH SKIP A DAY TYPE METAL MATERIAL 15 MIN MIN. OFF TIME 15 MIN MIN. ON TIME UL, CSA APPROVAL DUTY CYCLING, IRRIGATION, LABORATORY EXPERIMENT, PUMPING, PROCESS CONTROL,... | |
| 24 HR WITH SKIP A DAY TYPE METAL MATERIAL 5-1/4 INCH W X 4-5/8 INCH D X 8-1/4 INCH H SIZE 75 MIN MIN. OFF TIME 20 MIN MIN. ON... | |
| 24 HR WITH SKIP A DAY TYPE METAL MATERIAL 75 MIN MIN. OFF TIME 20 MIN MIN. ON TIME UL, CSA APPROVAL AIR CONDITIONING, HEATING, LIGHTING, PUMP, SIGN APPLICATION 208... | |
| 24 HR WITH SKIP A DAY TYPE METAL MATERIAL 75 MIN MIN. OFF TIME 20 MIN MIN. ON TIME UL, CSA APPROVAL MECHANICALLY-HELD CONTACTORS, 3-WIRE MOMENTARY, LIGHTING SYSTEMS, REMOTE STATION... | |
| 24 HR WITH SKIP A DAY TYPE METAL MATERIAL BEIGE ENAMEL FINISH 15 MIN MIN. OFF TIME 15 MIN MIN. ON TIME UL, CSA APPROVAL DUTY CYCLING, IRRIGATION, LABORATORY EXPERIMENT,... | |
| 24 HR WITH SKIP A DAY TYPE METAL MATERIAL BEIGE ENAMEL FINISH 75 MIN MIN. OFF TIME 20 MIN MIN. ON TIME UL, CSA APPROVAL AIR CONDITIONING, HEATING, LIGHTING, PUMP,... | |
| 24 HR WITH SKIP A DAY TYPE METAL MATERIAL BEIGE ENAMEL FINISH 75 MIN MIN. OFF TIME 20 MIN MIN. ON TIME UL, CSA APPROVAL LIGHTING, HEATING, PUMPS, AIR CONDITIONING,... | |
| 30 MIN TYPE DRAWN STEEL MATERIAL 4-11/16 INCH W X 2-15/16 INCH D X 7-15/16 INCH H SIZE BEIGE ENAMEL FINISH 30 MAX. NUMBER OF OPERATIONS 30 SEC MIN. OFF... | |
| 365/7 DAY ASTRONOMIC TYPE NORYL MATERIAL 5-1/4 INCH W X 4-5/16 INCH D X 8-1/4 INCH H SIZE 99 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL... | |
| 60 MIN TYPE METAL MATERIAL UL, CSA APPROVAL DUTY CYCLING, IRRIGATION, LABORATORY EXPERIMENT, PUMPING, PROCESS CONTROL, VENTILATING FAN APPLICATION 120 VAC AT 60 HZ VOLTAGE RATING NEMA 1 ENCLOSURE 20... | |
| 7 DAY TYPE METAL MATERIAL 2 HR MIN. OFF TIME 1 HR MIN. ON TIME HEATING, AIR CONDITIONING, DISPLAY LIGHTING, VENTILATING SYSTEMS, LIGHTED SIGNAGE, STOREFRONT LIGHTING APPLICATION 120 VAC AT... | |
| 7 DAY TYPE METAL MATERIAL 2 HR MIN. OFF TIME 1 HR MIN. ON TIME PARKING LOT LIGHTING, HVAC, DISPLAY LIGHTING, SECURITY LIGHTING, LIGHTED SIGNAGE, STOREFRONT LIGHTING APPLICATION 120 VAC... | |
| 7 DAY TYPE METAL MATERIAL 2 HR MIN. OFF TIME 1 HR MIN. ON TIME UL, CSA APPROVAL CONTACTOR, LIGHTING SYSTEM, REMOTE STATION SWITCHING APPLICATION 120 VAC AT 60 HZ... | |
| 7 DAY TYPE METAL MATERIAL 8-1/8 INCH W X 4-3/4 INCH D X 12-1/8 INCH H SIZE 2 HR MIN. OFF TIME 1 HR MIN. ON TIME HEATING, AIR CONDITIONING,... | |
| 7 DAY TYPE METAL MATERIAL 8-1/8 INCH W X 4-3/4 INCH D X 12-1/8 INCH H SIZE BEIGE ENAMEL FINISH 2 HR MIN. OFF TIME 1 HR MIN. ON TIME... | |
| 7 DAY TYPE METAL MATERIAL 8-3/8 INCH W X 5-3/16 INCH D X 13-1/8 INCH H SIZE BEIGE ENAMEL FINISH 2 HR MIN. OFF TIME 1 HR MIN. ON TIME... | |
| 7 DAY TYPE STEEL MATERIAL 8-1/8 INCH W X 4-3/4 INCH D X 12-1/8 INCH H SIZE BEIGE ENAMEL FINISH 4 MAX. NUMBER OF OPERATIONS 2 HR MIN. OFF TIME... | |
| ASTRONOMIC WITH SKIP A DAY TYPE NORYL MATERIAL 5 INCH W X 4-1/2 INCH D X 9-1/8 INCH H SIZE 40 MIN MIN. OFF TIME 20 MIN MIN. ON TIME... | |
| COMMERCIAL TYPE METAL BRUSHED ALUMINUM COLOR WITH HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL VENTILATING FANS, HVAC, WHIRLPOOLS, SELF STORAGE, MOTORS AND PUMPS APPLICATION WALL MOUNTING 32 TO 122... | |
| COMMERCIAL TYPE METAL BRUSHED ALUMINUM COLOR WITHOUT HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL VENTILATING FAN, HVAC, WHIRLPOOL, SELF STORAGE, MOTOR AND PUMP APPLICATION 32 TO 122 DEG F... | |
| COMMERCIAL TYPE METAL BRUSHED ALUMINUM COLOR WITHOUT HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL VENTILATING FANS, HVAC, WHIRLPOOLS, SELF STORAGE, MOTORS AND PUMPS APPLICATION WALL MOUNTING 32 TO 122... | |
| DECORATIVE/STANDARD TYPE 2-1/2 INCH D SIZE WHITE COLOR WITH HOLD OPERATION TYPE UL, CSA APPROVAL APPLIANCE, HEAT LAMP, LIGHTING, THERMOSTAT, VENTILATING FAN APPLICATION WALL MOUNTING 32 TO 122 DEG F... | |
| DECORATOR TYPE 3 INCH WIDTH X 5 INCH HEIGHT SIZE IVORY COLOR NO HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FANS, INDOOR-OUTDOOR LIGHTING, BATHROOM FANS, SELF STORAGE... | |
| DECORATOR/STANDARD TYPE 3 INCH W X 5 INCH H SIZE IVORY COLOR WITHOUT HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FAN, INDOOR/OUTDOOR LIGHTING, BATHROOM FAN, SELF STORAGE... | |
| DECORATOR/STANDARD TYPE 3 INCH W X 5 INCH H SIZE WHITE COLOR WITHOUT HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FAN, INDOOR/OUTDOOR LIGHTING, BATHROOM FAN, SELF STORAGE... | |
| IVORY COLOR WITH HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FANS, INDOOR/OUTDOOR LIGHTING, BATHROOM FANS AND LIGHTS, SELF STORAGE APPLICATION WALL MOUNTING 32 TO 122 DEG F... | |
| IVORY COLOR WITHOUT HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FANS, INDOOR/OUTDOOR LIGHTING, BATHROOM FANS AND LIGHTS, SELF STORAGE APPLICATION WALL MOUNTING 32 TO 122 DEG F... | |
| LIGHT ALMOND COLOR WITHOUT HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FANS, INDOOR/OUTDOOR LIGHTING, BATHROOM FANS AND LIGHTS, SELF STORAGE APPLICATION WALL MOUNTING 32 TO 122 DEG... | |
| METAL BRUSHED ALUMINUM COLOR WITH HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL VENTILATING FANS, HVAC, WHIRLPOOLS, SELF STORAGE, MOTORS AND PUMPS APPLICATION WALL MOUNTING 32 TO 122 DEG F... | |
| WHITE COLOR WITH HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FANS, INDOOR/OUTDOOR LIGHTING, BATHROOM FANS AND LIGHTS, SELF STORAGE APPLICATION WALL MOUNTING 32 TO 122 DEG F... | |
| WHITE COLOR WITH HOLD OPERATION TYPE UL, CSA APPROVAL VENTILATING FANS, APPLIANCES, HEAT LAMPS, LIGHTING, THERMOSTATS APPLICATION WALL MOUNTING 32 TO 122 DEG F OPERATING TEMPERATURE SPDT, SPST SWITCH TYPE... | |
| WHITE COLOR WITHOUT HOLD OPERATION TYPE UL (CANADA AND US) APPROVAL WHOLE HOUSE FANS, INDOOR/OUTDOOR LIGHTING, BATHROOM FANS AND LIGHTS, SELF STORAGE APPLICATION WALL MOUNTING 32 TO 122 DEG F... |