HIGH COPPER ALLOY BODY, SILICON BRONZE (NUT, LOCKWASHER) MATERIAL
(3) CABLE COPPER PARALLEL TO PIPE, DIRECT BURIAL USED ON
U BOLT TO PIPE, CABLE CLAMP INSTALLATION
UL APPROVAL
4 TO 2/0 AWG CONDUCTOR SIZE
3 INCH IPS SIZE
UC MODEL
NSI Industries LLC
Done
Datasheet
Description
HIGH COPPER ALLOY BODY, SILICON BRONZE (NUT, LOCKWASHER) MATERIAL
(3) CABLE COPPER PARALLEL TO PIPE, DIRECT BURIAL USED ON
U BOLT TO PIPE, CABLE CLAMP INSTALLATION
UL APPROVAL
4 TO 2/0 AWG CONDUCTOR SIZE
3 INCH IPS SIZE
UC MODEL
HIGH COPPER ALLOY BODY, SILICON BRONZE (NUT, LOCKWASHER) MATERIAL
(3) CABLE COPPER PARALLEL TO PIPE, DIRECT BURIAL USED ON
U BOLT TO PIPE, CABLE CLAMP INSTALLATION
UL APPROVAL
4 TO 2/0 AWG CONDUCTOR SIZE
3 INCH IPS SIZE
UC MODEL
HIGH COPPER ALLOY BODY, SILICON BRONZE (NUT, LOCKWASHER) MATERIAL
(3) CABLE COPPER PARALLEL TO PIPE, DIRECT BURIAL USED ON