6061-T6 ALUMINUM ALLOY MATERIAL
4.07 INCH
1.88 INCH
2.31 INCH
COPPER/ALUMINUM CONDUCTOR MATERIAL
14 TO 2 AWG CONDUCTOR SIZE
VOLTAGE RATING 600 VOLT
NUMBER OF CIRCUITS 10
MOUNTING BASE MATERIAL GLASS FILLED POLYESTER
GBA MODEL
NSI Industries LLC
Done
Datasheet
Description
6061-T6 ALUMINUM ALLOY MATERIAL
4.07 INCH
1.88 INCH
2.31 INCH
COPPER/ALUMINUM CONDUCTOR MATERIAL
14 TO 2 AWG CONDUCTOR SIZE
VOLTAGE RATING 600 VOLT
NUMBER OF CIRCUITS 10
MOUNTING BASE MATERIAL GLASS FILLED POLYESTER
GBA MODEL
6061-T6 ALUMINUM ALLOY MATERIAL
4.07 INCH
1.88 INCH
2.31 INCH
COPPER/ALUMINUM CONDUCTOR MATERIAL
14 TO 2 AWG CONDUCTOR SIZE
VOLTAGE RATING 600 VOLT
NUMBER OF CIRCUITS 10
MOUNTING BASE MATERIAL GLASS FILLED POLYESTER
GBA MODEL