NSI Industries LLCBar To Flat Surface ClampHTGE-250
Description
COPPER ALLOY MATERIAL
2.125 INCH
GROUNDING CONNECTOR USED ON
6 AWG TO 250 KCMIL SOLID CONDUCTOR SIZE
TYPE TRANSFORMER
OVERALL DIMENSION 2.625 INCH L X 1.875 INCH W
APPLICATION GROUNDING WIRE
COLOR COPPER
TEMPERATURE RATING 90 C
EYEBOLT MATERIAL BRONZE
HTGE MODEL
NSI Industries LLC
Done
Datasheet
Description
COPPER ALLOY MATERIAL
2.125 INCH
GROUNDING CONNECTOR USED ON
6 AWG TO 250 KCMIL SOLID CONDUCTOR SIZE
TYPE TRANSFORMER
OVERALL DIMENSION 2.625 INCH L X 1.875 INCH W
APPLICATION GROUNDING WIRE
COLOR COPPER
TEMPERATURE RATING 90 C
EYEBOLT MATERIAL BRONZE
HTGE MODEL
COPPER ALLOY MATERIAL
2.125 INCH
GROUNDING CONNECTOR USED ON
6 AWG TO 250 KCMIL SOLID CONDUCTOR SIZE
TYPE TRANSFORMER
OVERALL DIMENSION 2.625 INCH L X 1.875 INCH W
APPLICATION GROUNDING WIRE
COLOR COPPER
TEMPERATURE RATING 90 C
EYEBOLT MATERIAL BRONZE
HTGE MODEL