6061-T6 ALUMINUM ALLOY MATERIAL
4.61 INCH
2.13 INCH
2.31 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
14 TO 2/0 AWG CONDUCTOR SIZE
NUMBER OF CIRCUITS 7
MOUNTING BASE MATERIAL POLYESTER
GBA MODEL
NSI Industries LLC
Done
Datasheet
Description
6061-T6 ALUMINUM ALLOY MATERIAL
4.61 INCH
2.13 INCH
2.31 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
14 TO 2/0 AWG CONDUCTOR SIZE
NUMBER OF CIRCUITS 7
MOUNTING BASE MATERIAL POLYESTER
GBA MODEL
6061-T6 ALUMINUM ALLOY MATERIAL
4.61 INCH
2.13 INCH
2.31 INCH
ALUMINUM/COPPER CONDUCTOR MATERIAL
14 TO 2/0 AWG CONDUCTOR SIZE
NUMBER OF CIRCUITS 7
MOUNTING BASE MATERIAL POLYESTER
GBA MODEL