NSI Industries LLC Datasheets for Audible Alarms
Audible alarms provide an audible indication of a hazardous situation.
Audible Alarms: Learn more
| Product Name | Notes |
|---|---|
| ROUND VIBRATING GONG TYPE 10 INCH DIA X 3-1/4 INCH D SIZE RED COLOR UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR APPLICATION 120 VAC VOLTAGE RATING SURFACE MOUNTING 0.065 AMPERE CURRENT... | |
| ROUND VIBRATING GONG TYPE 3-1/4 INCH D SIZE DAWN MIST COLOR UL, CUL APPROVAL INDOOR/OUTDOOR APPLICATION 24 VAC VOLTAGE RATING 0.32 AMPERE CURRENT RATING CAST ALUMINUM HOUSING MATERIAL 84 TO... | |
| ROUND VIBRATING GONG TYPE 4-1/16 INCH DIA X 2-7/8 INCH D SIZE RED COLOR UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR APPLICATION 120 VAC VOLTAGE RATING SURFACE MOUNTING 0.065 AMPERE CURRENT... | |
| ROUND VIBRATING GONG TYPE 6 INCH DIA X 3-1/4 INCH D SIZE DAWN MIST COLOR UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR APPLICATION 120 VAC VOLTAGE RATING FLUSH MOUNTING 0.065 AMPERE... | |
| ROUND VIBRATING GONG TYPE 6 INCH DIA X 3-1/4 INCH D SIZE DAWN MIST COLOR UL (CANADA AND US) APPROVAL INDOOR/OUTDOOR APPLICATION 24 VAC VOLTAGE RATING FLUSH MOUNTING 0.32 AMPERE... | |
| ROUND VIBRATING HAMMER TYPE 8 TO 16 VAC, 3 TO 6 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING STEEL HOUSING MATERIAL 76 DB AT 10 FT SOUND INTENSITY 2-1/2 INCH... | |
| ROUND VIBRATING HAMMER TYPE 8 TO 16 VAC, 3 TO 6 VDC VOLTAGE RATING 1 AMPERE CURRENT RATING STEEL HOUSING MATERIAL 78 DB AT 10 FT SOUND INTENSITY 4 INCH... |